NEN-EN 13343-2

Identification card systems - Telecommunications IC cards and terminals - Test methods and conformance testing for EN 726-3 - Part 2: Test Suite Structure and Test Purposes (TSS & TP)

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 309
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

Provides the Test Suite Structure and Test Purposes (TSS&TP). It applies to the User Card (UC) defined in EN 726-3 in compliance with the relevant requirements, and according to the relevant guidance given in ISO/IEC 9646-7 and ETS 300406.

Document History

NEN-EN 13343-2
September 1, 1998
Identification card systems - Telecommunications IC cards and terminals - Test methods and conformance testing for EN 726-3 - Part 2: Test Suite Structure and Test Purposes (TSS & TP)
Provides the Test Suite Structure and Test Purposes (TSS&TP). It applies to the User Card (UC) defined in EN 726-3 in compliance with the relevant requirements, and according to the relevant guidance...
Advertisement