NEN-EN 1367-4
Tests for thermal and weathering properties of aggregates - Part 4: Determination of drying shrinkage
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1995 |
| Status: | inactive |
| ICS Code (Mineral materials and products): | 91.100.15 |
scope:
Specifies a method for determining the effect of aggregates on the drying shrinkage of concrete. This standard is based on the testing of concretes of fixed mix properties and aggregates of 20 mm maximum size.
Document History
March 1, 2008
Tests for thermal and weathering properties of aggregates - Part 4: Determination of drying shrinkage
This standard describes the reference method used for type testing and in cases of dispute, for determining the effect of aggregates on the drying shrinkage of concrete. For other purposes, in...
September 1, 2007
Tests for thermal and weathering properties of aggregates - Part 4: Determination of drying shrinkage
This standard describes the reference method used for type testing and in cases of dispute, for determining the effect of aggregates on the drying shrinkage of concrete. For other purposes, in...
May 1, 1998
Tests for thermal and weathering properties of aggregates - Part 4: Determination of drying shrinkage
Specifies a method for determining the effect of aggregates on the drying shrinkage of concrete. This standard is based on the testing of concretes of fixed mix properties and aggregates of 20 mm...
NEN-EN 1367-4
May 1, 1995
Tests for thermal and weathering properties of aggregates - Part 4: Determination of drying shrinkage
Specifies a method for determining the effect of aggregates on the drying shrinkage of concrete. This standard is based on the testing of concretes of fixed mix properties and aggregates of 20 mm...