NEN-EN 13920-14

Aluminium and aluminium alloys - Scrap - Part 14: Scrap from post-consumer aluminium packagings

inactive
Organization: NEN
Publication Date: 1 August 2000
Status: inactive
Page Count: 7
ICS Code (Recycling): 13.030.50
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

Specifies characteristics, form, chemical composition and metal yield of scrap consisting of a mixture of used aluminium packagings. This mixture includes aluminium foil laminated with paper or plastics having a metal yield less than 28 %.

Document History

May 1, 2003
Aluminium and aluminium alloys - Scrap - Part 14: Scrap from post-consumer aluminium packagings
Specifies characteristics, form, chemical composition and metal yield of scrap consisting of a mixture of used aluminium packagings. This mixture includes aluminium foil laminated with paper or...
NEN-EN 13920-14
August 1, 2000
Aluminium and aluminium alloys - Scrap - Part 14: Scrap from post-consumer aluminium packagings
Specifies characteristics, form, chemical composition and metal yield of scrap consisting of a mixture of used aluminium packagings. This mixture includes aluminium foil laminated with paper or...
Advertisement