NEN-EN 13964/A1
Suspended ceilings - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Ceilings. Floors. Stairs): | 91.060.30 |
scope:
This European Standard covers membranes, individual substructure components, substructure kits and suspended ceiling kits when these are placed on the market. This European Standard also gives certain specifications for the installed suspended ceiling system, for two reasons: the individual components and kits may have to meet certain requirements in order for the installed system to be able to meet the requirement when the system is installed, and because it is appropriate, for ease of reference, to give both component/kit requirement and installed system requirement in the same document, given the relationship between them. This European Standard provides information for the various parties responsible for designing, manufacturing and specifying/selecting
Document History