NEN-EN 14179-1

Glass in building - Heat soaked thermally toughened soda lime silicate safety glass - Part 1: Definition and description

inactive
Organization: NEN
Publication Date: 1 October 2014
Status: inactive
Page Count: 54
ICS Code (Glass in building): 81.040.20
scope:

NEN-EN 14179-1 specifies the heat soak process system together with tolerances, flatness, edgework, fragmentation and physical and mechanical characteristics of monolithic flat heat soaked thermally toughened soda lime silicate safety glass for use in buildings. Curved heat soaked thermally toughened soda lime silicate safety glass is not part of this European Standard. Other requirements, not specified in this European Standard, can apply to heat soaked thermally toughened soda lime silicate safety glass which is incorporated into assemblies, e.g. laminated glass or insulating units, or undergo an additional treatment, e.g. coating. The additional requirements are specified in the appropriate product standard. Heat soaked thermally toughened soda lime silicate safety glass, in this case, does not lose its bending strength characteristics and its resistance to temperature differentials. Surface finished glasses (e.g. sandblasted, acid etched) after toughening are not covered by this European Standard.

Document History

August 1, 2016
Glass in building - Heat soaked thermally toughened soda lime silicate safety glass - Part 1: Definition and description
NEN-EN 14179-1 specifies the heat soak process system together with tolerances, flatness, edgework, fragmentation and physical and mechanical characteristics of monolithic flat heat soaked thermally...
NEN-EN 14179-1
October 1, 2014
Glass in building - Heat soaked thermally toughened soda lime silicate safety glass - Part 1: Definition and description
NEN-EN 14179-1 specifies the heat soak process system together with tolerances, flatness, edgework, fragmentation and physical and mechanical characteristics of monolithic flat heat soaked thermally...
July 1, 2005
Glass in building - Heat soaked thermally toughened soda lime silicate safety glass - Part 1: Definition and description
This European Standard specifies the heat soak process system together with tolerances flatness, edgework, fragmentation and physical and mechanical characteristics of monolithic flat heat soaked...
March 1, 2002
Glass in building - Heat soaked thermally toughened soda lime silicate safety glass - Part 1: Definition and description
This European Standard specifies the heat soak process system together with tolerances flatness, edgework, fragmentation and physical and mechanical characteristics of monolithic flat heat soaked...
Advertisement