NEN-EN 14620-2
Design and manufacture of site built, vertical, cylindrical, flat-bottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between -5 °C and -196 °C - Part 2: Metallic components
| Organization: | NEN |
| Publication Date: | 1 April 2003 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Stationary containers and tanks): | 23.020.10 |
scope:
This European Standard specifies general requirements for the materials, design, construction and installation of the metallic components of refrigerated liquefied gas storage tanks. This European Standard deals with the design and manufacture of site built, vertical, cylindrical, flatbottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between 0 °C and -165 °C.
Document History