NEN-EN 1452-5

Plastics piping systems for water supply - Unplasticized poly(vinyl chloride) (PVC-U) - Part 5: Fitness for purpose of the system

inactive
Organization: NEN
Publication Date: 1 May 1994
Status: inactive
Page Count: 22
ICS Code (Water supply systems): 91.140.60
scope:

Specifies the characteristics for the fitness for purpose of unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of water supply. It also specifies the test parameters for the test methods referred to in this standard. In conjunction with Parts 1 to 4 of EN 1452, ENV 1452-6 and ENV 1452-7 it is applicable to joints and assemblies with components of PVC-U, other plastics and non-plastic materials intended to be used for the following: a) water mains and services buried in ground; b) conveyance of water above ground for both outside and inside buildings for the supply of water under pressure at approximately 20 degrees C (cold water) intended for human consumption and for general purpose. This standard is also applicable to assemblies for the conveyance of water up to and including 45 degrees C.

Document History

June 1, 1999
Plastics piping systems for water supply - Unplasticized poly(vinyl chloride) (PVC-U) - Part 5: Fitness for purpose of the system
Specifies the characteristics for the fitness for purpose of unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of water supply. It also specifies the test parameters for the test...
NEN-EN 1452-5
May 1, 1994
Plastics piping systems for water supply - Unplasticized poly(vinyl chloride) (PVC-U) - Part 5: Fitness for purpose of the system
Specifies the characteristics for the fitness for purpose of unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of water supply. It also specifies the test parameters for the test...
Advertisement