NEN-EN 15080-8

Extended application of results from fire resistance tests - Part 8: Beams

active, Most Current
Organization: NEN
Publication Date: 1 October 2009
Status: active
Page Count: 48
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Other elements of buildings): 91.060.99
scope:

This part of EN 15080 identifies the parameters and factors that affect the fire resistance of beams and need to be taken into account when considering extended application of results of beams tested in accordance with EN 1365-3. It also gives the methodology to be used when preparing an extended application, including rules and calculation methods which can be applied to establish the resultant influence of a variation in one or more parameters and to determine the field of extended application.

Document History

NEN-EN 15080-8
October 1, 2009
Extended application of results from fire resistance tests - Part 8: Beams
This part of EN 15080 identifies the parameters and factors that affect the fire resistance of beams and need to be taken into account when considering extended application of results of beams tested...
November 1, 2004
Extended application of results from fire resistance tests - Part 8: Beams
This part of EN 15080 identifies the parameters and factors that affect the fire resistance of beams and need to be taken into account when considering extended application of results of beams tested...
Advertisement