NEN-EN 15020

Railway applications - Towing coupler - Performance requirements, specific interface geometry and test methods

inactive
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 20
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This European Standard specifies the requirements for the rescue coupler for train sets compliant with the Technical Specification for Interoperability High Speed Rolling Stock. It defines the interfaces to which it has to match during rescue operations. It is suitable for locomotives fitted with UIC 520 pattern draw gear and buffers, i.e. moveable draw hook and draw gear capable of compressive loading.3) Provisions going beyond the scope of this European Standard need to be agreed upon by the contracting parties involved.

Document History

September 1, 2022
Railway applications - Rescue coupler - Performance requirements, specific interface geometry and test methods
This document specifies the requirements for the rescue coupler for train sets compliant with the Technical Specification for Interoperability Locomotives and Passenger rolling stock (TSI Loc and...
July 1, 2019
Railway applications - Rescue coupler - Performance requirements, specific interface geometry and test methods
This document specifies the requirements for the rescue coupler for train sets compliant with the Technical Specification for Interoperability Locomotives and Passenger rolling stock (TSI Loc & Pas)....
November 1, 2010
Railway applications - Rescue coupler - Performance requirements, specific interface geometry and test methods
This European Standard specifies the requirements for the rescue coupler for train sets compliant with the Technical Specification for Interoperability High Speed Rolling Stock. It defines the...
June 1, 2010
Railway applications - Rescue coupler - Performance requirements, specific interface geometry and test methods
A description is not available for this item.
December 1, 2006
Railway applications - Rescue coupler - Performance requirements, specific interface geometry and test methods
This European Standard specifies the requirements for the rescue coupler for train sets compliant with the Technical Specification for Interoperability High Speed Rolling Stock. It defines the...
NEN-EN 15020
August 1, 2004
Railway applications - Towing coupler - Performance requirements, specific interface geometry and test methods
This European Standard specifies the requirements for the rescue coupler for train sets compliant with the Technical Specification for Interoperability High Speed Rolling Stock. It defines the...

References

Advertisement