NEN-EN 15238

Soil improvers and growing media - Determination of quantity for materials with particle size greater than 60 mm

inactive
Organization: NEN
Publication Date: 1 January 2007
Status: inactive
ICS Code (Fertilizers): 65.080
scope:

This standard specifies a method for the determination of quantity of soil improvers, excluding liming materials and growing media in bulk and in packages. This is a reference method, which is designed with an appropriate precision level aimed at enabling validation of any quantity declaration made. This document applies to material that is in solid form, but not in block form to be sold by dimension, and which exceeds the particle size restriction in EN 12580 [1] and where the declared nominal particle size is greater than 60 mm. This method is applicable for products where a mass fraction of less than 10% of material is retained on the 100 mm fall controller.

Document History

November 1, 2022
Soil improvers and growing media - Determination of quantity for materials with particle size greater than 60 mm
This document specifies a method for the determination of quantity of soil improvers and growing media in bulk and in packages. This method is designed with an appropriate precision level so that it...
April 1, 2009
Soil improvers and growing media - Determination of quantity for materials with particle size greater than 60 mm
A description is not available for this item.
NEN-EN 15238
January 1, 2007
Soil improvers and growing media - Determination of quantity for materials with particle size greater than 60 mm
This standard specifies a method for the determination of quantity of soil improvers, excluding liming materials and growing media in bulk and in packages. This is a reference method, which is...
May 1, 2005
Soil improvers and growing media - Determination of quantity for materials with particle size greater than 60 mm
This standard specifies a method for the determination of quantity of soil improvers, excluding liming materials and growing media in bulk and in packages. This is a reference method, which is...
Advertisement