NEN-EN 15254-6

Extended application of results from fire resistance tests - Non-loadbearing walls - Part 6: Curtain walling

inactive
Organization: NEN
Publication Date: 1 November 2011
Status: inactive
Page Count: 17
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

NEN-EN 15254-6 provides guidance and, where appropriate, defines procedures for variations of certain parameters and factors associated with the design of curtain walls according to EN 13830 which have been tested in accordance with EN 1364-3 and classified according to EN 13501-2 (curtain wall type B according to 3.2), components of curtain walls type A or type B according to 3.1 and 3.2, e.g. spandrel panels, which have been tested in accordance with EN 1364-4, and classified according to EN 13501-2.

Document History

February 1, 2014
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 6: Curtain walling
NEN-EN 15254-6 provides guidance and, where appropriate, defines procedures for variations of certain parameters and factors associated with the design of curtain walls according to EN 13830 which...
NEN-EN 15254-6
November 1, 2011
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 6: Curtain walling
NEN-EN 15254-6 provides guidance and, where appropriate, defines procedures for variations of certain parameters and factors associated with the design of curtain walls according to EN 13830 which...
Advertisement