NEN-EN 15286
Agglomerated stone - Slabs and tiles for wall finishes (internal and external)
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2005 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Non-metalliferous minerals): | 73.080 |
scope:
This European Standard specifies requirements for slabs and tiles of agglomerated stone which are made for use as internal and external wall finishes. It also provides for the evaluation of conformity of products to the requirements of this standard. This standard does not cover requirement on the suitability of the product for installation.
Document History
June 1, 2013
Agglomerated stone - Slabs and tiles for wall finishes (internal and external)
This European Standard specifies requirements and appropriate test methods for cladding slabs and tiles of agglomerated stone of length or width up to 3 500 mm which are made for use as internal and...
July 1, 2011
Agglomerated stone - Slabs and tiles for wall finishes (internal and external)
This European Standard specifies requirements and appropriate test methods for cladding slabs and tiles of agglomerated stone of length or width up to 3 500 mm which are made for use as internal and...
NEN-EN 15286
August 1, 2005
Agglomerated stone - Slabs and tiles for wall finishes (internal and external)
This European Standard specifies requirements for slabs and tiles of agglomerated stone which are made for use as internal and external wall finishes. It also provides for the evaluation of...