NEN-EN 15316-1

Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 1: General

inactive
Organization: NEN
Publication Date: 1 August 2007
Status: inactive
Page Count: 29
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard specifies the structure for calculation of energy use for space heating systems and domestic hot water systems in buildings. It standardises the required inputs and outputs for the calculations, in order to achieve a common European calculation method. The calculation method facilitates the energy analysis of the different sub-systems of the heating system, including control (emission, distribution, storage, generation), through determination of the system energy losses and the system performance factors. This performance analysis permits the comparison between sub-systems and makes it possible to monitor the impact of each sub-system on the energy performance of the building. Calculations of the system energy losses of each sub-system of the heating system are defined in subsequent standards (prEN 15316, parts 2-x, 3-x and 4-x). The system thermal losses, the recoverable system thermal losses and the auxiliary energy of the sub-systems of the heating system are summed up. The system thermal losses of the heating system contribute to the overall energy use in buildings (prEN 15603). Ventilation systems are not included in this European Standard (e.g. balanced systems with heat recovery), but if the air is preheated or an air heating system is installed, system energy losses of these systems are covered by this European Standard.

Document History

June 1, 2017
Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 1: General and Energy performance expression, Module M3-1, M3-4, M3-9, M8-1, M8-4
NEN-EN 15316-1 is the general frame for the calculation of the energy use and the energy performance of heating and domestic hot water systems. This standards is only dealing with the heat, provided...
November 1, 2014
Heating systems and water based cooling systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 1: General and Energy performance expression
NEN-EN 15316-1 is the general frame for the calculation of the energy use and the energy performance of heating and domestic hot water systems. This standards is only dealing with the heat, provided...
NEN-EN 15316-1
August 1, 2007
Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 1: General
This European Standard specifies the structure for calculation of energy use for space heating systems and domestic hot water systems in buildings. It standardises the required inputs and outputs for...
August 1, 2005
Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 1: General
This European Standard specifies the structure for calculation of energy use for space heating systems and domestic hot water systems in buildings. It standardises the required inputs and outputs for...
Advertisement