NEN-EN 15617

Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels

inactive
Organization: NEN
Publication Date: 1 January 2007
Status: inactive
Page Count: 12
ICS Code (Welded joints and welds): 25.160.40
scope:

This European standard specifies acceptance levels for the time-of-flight diffraction technique (TOFD) of full penetration welds in ferritic steels from 6 mm up to 300 mm thickness which correspond to the quality levels of EN ISO 5817. These acceptance levels are applicable to indications classified in accordance with CEN/TS 14751.

Document History

April 1, 2009
Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels
This European standard specifies acceptance levels for the time-of-flight diffraction technique (TOFD) of full penetration welds in ferritic steels from 6 mm up to 300 mm thickness which correspond...
NEN-EN 15617
January 1, 2007
Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels
This European standard specifies acceptance levels for the time-of-flight diffraction technique (TOFD) of full penetration welds in ferritic steels from 6 mm up to 300 mm thickness which correspond...
Advertisement