NEN-EN 15773

Industrial application of powder organic coatings to hot dip galvanized or sherardized steel articles [duplex systems] - Specifications, recommendations and guidelines

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Other treatments and coatings): 25.220.99
scope:

NEN-EN 15773 specifies the agreements to be made between the client, the galvanizer / sherardizer, the chemical suppliers and the applicators of the pre-treatment and the powder organic coating systems (if they are not one and the same). It also specifies the quality of the galvanized or sherardized articles to which the powder organic coatings are to be applied and for the pre-treatment and powder organic coatings intended for application to the galvanized or sherardized articles. This standard applies to the application of hot dip galvanized, sherardized and powder organic coatings by controlled industrial processes to articles consisting of or manufactured from steel. The standard applies to hot dip galvanized products, galvanized in accordance with EN ISO 1461 and EN 10240 or products sherardized in accordance with EN ISO 17668, as well as parts of these products manufactured from continuously galvanized sheet and strip galvanized in accordance with EN 10346, which, after the galvanizing and/or assembly, or sherardizing, will have a powder organic coating system applied. This standard also applies to products which have been hot dip galvanized or sherardized according to specific product standards to which powder organic systems are applied.

Document History

NEN-EN 15773
January 1, 2018
Industrial application of powder organic coatings to hot dip galvanized or sherardized steel articles [duplex systems] - Specifications, recommendations and guidelines
NEN-EN 15773 specifies the agreements to be made between the client, the galvanizer / sherardizer, the chemical suppliers and the applicators of the pre-treatment and the powder organic coating...
July 1, 2016
Industrial application of powder organic coatings to hot dip galvanized or sherardized steel articles [duplex systems] - Specifications, recommendations and guidelines
A description is not available for this item.
July 1, 2009
Industrial application of powder organic coatings to hot dip galvanized or sherardized steel articles [duplex systems] - Specifications, recommendations and guidelines
This European Standard specifies the agreements to be made between the client, the galvanizer / sherardizer, the chemical suppliers and the applicators of the pre-treatment and the powder organic...
July 1, 2009
Industrial application of powder organic coatings to hot dip galvanized or sherardized steel articles [duplex systems] - Specifications, recommendations and guidelines
This European Standard specifies the agreements to be made between the client, the galvanizer / sherardizer, the chemical suppliers and the applicators of the pre-treatment and the powder organic...
March 1, 2008
Industrial application of powder organic coatings to hot dip galvanized and sherardized steel articles (duplex systems) - Specifications, recommendations and guidelines
This European Standard specifies the agreements to be made between the client, the galvanizer / sherardizer, the chemical suppliers and the applicators of the pre-treatment and the powder organic...
Advertisement