NEN-EN 16206
Animal feeding stuffs - Determination of arsenic by hydride generation atomic absorption spectrometry (HGAAS) after microwave pressure digestion (digestion with 65 % nitric acid and 30 % hydrogen peroxide)
| Organization: | NEN |
| Publication Date: | 1 February 2012 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Animal feeding stuffs): | 65.120 |
scope:
This European Standard specifies a method for the determination of total arsenic in animal feeding stuffs by hydride generation atomic absorption spectrometry (HGAAS) after microwave pressure digestion. The limit of quantification is 0,5 μg/l of the test solution. Using a test portion of 0,5 g, a volume of the test solution of 25 ml and an aliquot of 5 ml for pre-reduction the limit of quantification is 0,125 mg/kg in the feed material.
Document History