NEN-EN 16175-1
Sludge, treated biowaste and soil - Determination of mercury - Part 1: Cold-vapour atomic absorption spectrometry (CV-AAS)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Wastes in general): | 13.030.01 |
| ICS Code (Chemical characteristics of soils): | 13.080.10 |
scope:
NEN-EN 16175-1 specifies a method for the determination of mercury in aqua regia or nitric acid digests of sludge, treated biowaste and soil, obtained according to EN 16173 or EN 16174 using cold-vapour atomic absorption spectrometry (CV-AAS). The lower working range limit is 0,03 mg/kg (dry matter basis).
Document History
NEN-EN 16175-1
October 1, 2016
Sludge, treated biowaste and soil - Determination of mercury - Part 1: Cold-vapour atomic absorption spectrometry (CV-AAS)
NEN-EN 16175-1 specifies a method for the determination of mercury in aqua regia or nitric acid digests of sludge, treated biowaste and soil, obtained according to EN 16173 or EN 16174 using...
October 1, 2015
Sludge, treated biowaste and soil - Determination of mercury - Part 1: Cold-vapour atomic absorption spectrometry (CV-AAS)
This European Standard specifies a method for the determination of mercury in aqua regia or nitric acid digests of sludge, treated biowaste and soil, obtained according to EN 16173 or EN 16174 using...
December 1, 2010
Sludge, treated biowaste and soil - Determination of mercury in aqua regia and nitric acid digests - Part 1: Cold vapour atomic absorption spectrometry (CVAAS)
This Technical Specification specifies a method for the determination of mercury in aqua regia or nitric acid digests of sludge, treated biowaste and soil, obtained according to EN 16173 or EN 16174...