NEN-EN 16000

Plastics piping systems - Systems within the building structure - Mounting and fixing of components in the test apparatus to thermal attack by a single burning item

inactive
Organization: NEN
Publication Date: 1 November 2009
Status: inactive
Page Count: 8
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Plastics pipes): 23.040.20
scope:

This European Standard specifies the mounting and fixing of components in the test apparatus to thermal attack by a single burning item (SBI) according to EN 13823. This document is applicable to non-pressure plastics pipes, fittings and their joints intended for soil and waste applications: inside the building (application area code "B"); buried in ground within the building structure (application area code "BD") and with a diameter greater than or equal to 75 mm. It is also applicable to pressure plastics pipes, fittings and their joints within the building structure: intended for water for general purposes, drainage, sewerage, as well as for any other pressure application with other fluids covered by the Construction Products Directive; hot and cold water installations for the conveyance of water and for heating systems.

Document History

June 1, 2010
Plastics piping systems - Systems within the building structure - Mounting and fixing of components in the test apparatus to thermal attack by a single burning item
This European Standard specifies the mounting and fixing of components in the test apparatus to thermal attack by a single burning item (SBI) according to EN 13823. This document is applicable to...
NEN-EN 16000
November 1, 2009
Plastics piping systems - Systems within the building structure - Mounting and fixing of components in the test apparatus to thermal attack by a single burning item
This European Standard specifies the mounting and fixing of components in the test apparatus to thermal attack by a single burning item (SBI) according to EN 13823. This document is applicable to...
Advertisement