NEN-EN 16276
Evacuation Lighting in Road Tunnels
| Organization: | NEN |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Street lighting and related equipment): | 93.080.40 |
scope:
This European Standard specifies evacuation lighting in road tunnels longer than 500 m and with an AADT (Annual Average Daily Traffic) higher than 500 vehicles to facilitate the safe evacuation of vehicle occupants in evacuation situations such as fire. It addresses the fundamental issues of evacuation lighting for evacuation routes, emergency exits and cross connections, as well as giving some practical advice regarding aspects of installation and maintenance in road tunnels. It is intended to be used in conjunction with CEN/CR 14380:2003 or relevant national standards for road tunnel lighting. The recommendations may be applied to tunnels up to 500 m in length, especially where conditions such as high traffic volume, or severe curvature or gradient apply. It specifies lighting levels and general provisions for evacuation lighting installations that, based on experience, are considered to be necessary for the safety of people driving through road tunnels in case of an incident and particularly in case of fire. However, as there are different types of road tunnels, both in construction and traffic conditions, various types of incident may occur. This standard should be considered as a list of minimum prescriptions for evacuation lighting in tunnels, to be completed by means of specific risk analysis for the particular tunnel. The design of marking and safety signs is not part of this standard.
Document History