NEN-EN 17155

Liquid petroleum products - Determination of indicated cetane number (ICN) of middle distillate fuels - Primary reference fuels calibration method using a constant volume combustion chamber

pending, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: pending
Page Count: 28
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard specifies a test method for the quantitative determination of the indicated cetane number (ICN) of middle distillate fuels and blending components, intended for use in compression ignition engines. The test method utilizes a constant volume combustion chamber with direct fuel injection into heated compressed air. Calibration of the apparatus using blends of primary reference materials over a scale of 0 to 100 enables fuel ignition delays, measured from the resulting pressure increase, to report ICN results. This European Standard is applicable to middle distillate fuels of both petroleum and non-petroleum origin, hydrocarbon oils, oil-sands based fuels, blending components, fatty acid methyl esters (FAME), blends of fuel containing biodiesel material, diesel fuel oils containing cetane number improver additives, low-sulfur diesel fuel oils, aviation turbine fuels and polyoxymethylene dimethyl ether (OME). However, users applying this standard especially to unconventional distillate fuels are warned that the relationship between cetane number and combustion behaviour in real engines is not yet fully understood.

Document History

NEN-EN 17155
August 1, 2017
Liquid petroleum products - Determination of indicated cetane number (ICN) of middle distillate fuels - Primary reference fuels calibration method using a constant volume combustion chamber
This European Standard specifies a test method for the quantitative determination of the indicated cetane number (ICN) of middle distillate fuels and blending components, intended for use in...
Advertisement