NEN-EN 16842-2

Powered industrial trucks - Visibility - Test method for verification - Part 2: Sit-on counter balanced trucks and rough terrain masted trucks up to and including 10 000 kg capacity

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2015
Status: inactive
Page Count: 21
ICS Code (Industrial trucks): 53.060
scope:

This European Standard specifies the requirements and test procedures of all around visibility of sit-on self-propelled industrial counterbalanced trucks and rough terrain masted trucks with a capacity ≤ 10 000 kg in accordance with ISO/DIS 5053-1 and should be read in conjunction with EN 16842-1. Where specific requirements are contained in this part they take precedence over the general requirements of EN 16842-1.

Document History

NEN-EN 16842-2
March 1, 2015
Powered industrial trucks - Visibility - Test method for verification - Part 2: Sit-on counter balanced trucks and rough terrain masted trucks up to and including 10 000 kg capacity
This European Standard specifies the requirements and test procedures of all around visibility of sit-on self-propelled industrial counterbalanced trucks and rough terrain masted trucks with a...

References

Advertisement