NEN-EN 2138

Aerospace series - Washers, flat, in steel, cadmium plated

inactive
Organization: NEN
Publication Date: 1 June 1993
Status: inactive
ICS Code (Washers and other locking elements): 49.030.50
scope:

This standard specifies the characteristics of flat steel washers cadmium plated for use in aerospace applications, at temperatures below 235° C. They are intended for use primarily underneath nuts, for use underneath bolt heads the compatibility shall be checked.

Document History

December 1, 1999
Aerospace series - Washers, flat, in steel, cadmium plated
Specifies the characteristics of flat steel washers, cadmium plated, for maximum operating temperature 235 °C, for aerospace applications. They are intended for use primarily underneath nuts, for use...
April 1, 1998
Aerospace series - Washers, flat, in steel, cadmium plated
Specifies the characteristics of flat steel washers, cadmium plated, for maximum operating temperature 235 °C, for aerospace applications. They are intended for use primarily underneath nuts, for use...
NEN-EN 2138
June 1, 1993
Aerospace series - Washers, flat, in steel, cadmium plated
This standard specifies the characteristics of flat steel washers cadmium plated for use in aerospace applications, at temperatures below 235° C. They are intended for use primarily underneath nuts,...
Advertisement