NEN-EN 253
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Pipe assembly of steel service pipe, polyurethane thermal insulation and outer casing of polyethylene
| Organization: | NEN |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Pipelines and its parts for district heat): | 23.040.07 |
scope:
This European Standard specifies requirements and test methodsfor straight lengths of prefabricated thermally insulated pipe-in-pipe assemblies for directly buried hot water networks, comprising a steel service pipe from DN 20 to DN 1200, rigid polyurethane foam insulation and an outer casing of polyethylene.This standard applies only to insulated pipe assemblies, for continuous operation with hot water at various temperatures up to 120 °C and occasionally with a peak temperature up to 140 °C. The estimation of expected thermal life with continuous operation at various temperatures is outlined in annex B.
Document History