NEN-EN 2092
Aerospace series - Aluminium alloy AL-P7075-T6 or T62 - Clad sheet and strip - 0,4 mm ≤ a ≤ 6 mm
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2005 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aluminium): | 49.025.20 |
scope:
This standard specifies the requirements relating to: Aluminium alloy AL-P7075-T6 or T62. Clad sheet and strip 0,4 mm ≤ a ≤ 6 mm for aerospace application.
Document History
NEN-EN 2092
July 1, 2005
Aerospace series - Aluminium alloy AL-P7075-T6 or T62 - Clad sheet and strip - 0,4 mm ≤ a ≤ 6 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P7075-T6 or T62. Clad sheet and strip 0,4 mm ≤ a ≤ 6 mm for aerospace application.
January 1, 1994
Aerospace Series - Aluminium alloy AL-P7075-T6 or T62 - Clad sheet and strip 0,4 mm ≤ a ≤ 6 mm
A description is not available for this item.