NEN-EN 2467
Aerospace series - Steel FE-PA3901 (X2CrNi18-9) - Air melted - Softened - Plate, sheet and strip - 0,4 mm ≤ a ≤ 20 mm - 520 MPa ≤ Rm ≤ 670 MPa
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2007 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
scope:
This standard specifies the requirements relating to: Steel FE-PA3901 (X2CrNi18-9) Air melted Softened Plate, sheet and strip 0,4 mm ≤ a ≤ 20 mm 520 MPa ≤Rm ≤ 670 MPA for aerospace applications.
Document History
NEN-EN 2467
September 1, 2007
Aerospace series - Steel FE-PA3901 (X2CrNi18-9) - Air melted - Softened - Plate, sheet and strip - 0,4 mm ≤ a ≤ 20 mm - 520 MPa ≤ Rm ≤ 670 MPa
This standard specifies the requirements relating to: Steel FE-PA3901 (X2CrNi18-9) Air melted Softened Plate, sheet and strip 0,4 mm ≤ a ≤ 20 mm 520 MPa ≤Rm ≤ 670 MPA for aerospace applications.