NEN-EN 2174

Aerospace series - Heat resisting alloy FE-PA2602 (X4NiCrTiMoV26-15) - Solution treated and precipitation treated - Forgings - De ≤ 100 mm - Rm ≥ 850 MPa

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Steels): 49.025.10
ICS Code (Other materials): 49.025.99
scope:

This European Standard specifies the requirements relating to: Heat resisting alloy FE-PA2602 (X4NiCrTiMoV26-15) Solution treated and precipitation treated Forgings De ≤ 100 mm Rm ≥ 850 MPa for aerospace applications.

Document History

NEN-EN 2174
January 1, 2018
Aerospace series - Heat resisting alloy FE-PA2602 (X4NiCrTiMoV26-15) - Solution treated and precipitation treated - Forgings - De ≤ 100 mm - Rm ≥ 850 MPa
This European Standard specifies the requirements relating to: Heat resisting alloy FE-PA2602 (X4NiCrTiMoV26-15) Solution treated and precipitation treated Forgings De ≤ 100 mm Rm ≥ 850 MPa for...
Advertisement