NEN-EN 2997-014

Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 014: Square flange receptacle with integrated accessory - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 July 2016
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 2997-014 specifies the characteristics of square flange mounted receptacles with integrated accessory in the family of circular electrical connectors coupled by threaded ring. It applies to class defined in Table 3. For contacts, filler plugs associated with this receptacle, see EN 2997-002. For plugs, see EN 2997-008 and EN 2997-016 and for protective covers, see EN 2997-009.

Document History

NEN-EN 2997-014
July 1, 2016
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 014: Square flange receptacle with integrated accessory - Product standard
NEN-EN 2997-014 specifies the characteristics of square flange mounted receptacles with integrated accessory in the family of circular electrical connectors coupled by threaded ring. It applies to...
July 1, 2011
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 014: Square flange receptacle with integrated accessory - Product standard
This European Standard specifies the characteristics of square flange mounted receptacles with integrated accessory in the family of circular electrical connectors coupled by threaded ring. It...
Advertisement