NEN-EN 2413
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature)/235°C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 1995 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
Specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in alloy steel, cadmium plated.
Document History
NEN-EN 2413
June 1, 1995
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature)/235°C
Specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in alloy steel, cadmium plated.