NEN-EN 255-1

Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors - Heating mode - Part 1: Terms, definitions and designations

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1997
Status: inactive
Page Count: 9
ICS Code (Heat pumps): 27.080
scope:

Specifies the terms and definitions for the rating and performance of air and water cooled air conditioners, liquid chilling packages, air/air, water/air, air/water and water/water heat pumps with electrically driven compressors as well as the properties of the units when used in heating mode. When these units are used for space cooling, then EN 814-1 applies; when these units are used for liquid cooling and heat recovery, then prEN 12055 applies. This standard does not specifically apply to heat pumps for sanitary hot water, although certain definitions can be applied to these. This standard apples to factory-made units which can be ducted.

Document History

NEN-EN 255-1
March 1, 1997
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors - Heating mode - Part 1: Terms, definitions and designations
Specifies the terms and definitions for the rating and performance of air and water cooled air conditioners, liquid chilling packages, air/air, water/air, air/water and water/water heat pumps with...

References

Advertisement