NEN-EN 3487

Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Air melted - Softened - Bar for machining - a or D ≤ 250 mm - 500 MPa ≤ Rm ≤ 700 MPa

active, Most Current
Organization: NEN
Publication Date: 1 January 2008
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to: Steel FE-PA3601 (X6CrNiTi18-10) Air melted Softened Bar for machining a or D 250 mm 500 MPa Rm 700 MPa for aerospace applications.

Document History

NEN-EN 3487
January 1, 2008
Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Air melted - Softened - Bar for machining - a or D ≤ 250 mm - 500 MPa ≤ Rm ≤ 700 MPa
This standard specifies the requirements relating to: Steel FE-PA3601 (X6CrNiTi18-10) Air melted Softened Bar for machining a or D 250 mm 500 MPa Rm 700 MPa for aerospace applications.
Advertisement