NEN-EN 3506
Aerospace series - Hot rolled sheets and plates in heat resisting alloyx - Thickness 2,0 mm ≤ a ≤ 100 mm - Dimensions
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2001 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Other materials): | 49.025.99 |
scope:
Specifies the dimensions and tolerances of: Hot rolled sheets and plates in heat resisting alloys;Thickness 2,0 mm ≤ a ≤ 100 mm for aerospace applications.
Document History
NEN-EN 3506
October 1, 2001
Aerospace series - Hot rolled sheets and plates in heat resisting alloyx - Thickness 2,0 mm ≤ a ≤ 100 mm - Dimensions
Specifies the dimensions and tolerances of: Hot rolled sheets and plates in heat resisting alloys;Thickness 2,0 mm ≤ a ≤ 100 mm for aerospace applications.