NEN-EN 3685
Aerospace series - Bolts in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa/650 °C - Technical specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2008 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the technical, qualification and quality assurance requirements for bolts in material FE-PA2601 (A286) of tensile strength class 1 100 MPa at room temperature, maximum test temperature of material 650 °C. Primarily for aerospace applications it is applicable to such bolts when referenced on the product standard or definition document.
Document History
NEN-EN 3685
May 1, 2008
Aerospace series - Bolts in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa/650 °C - Technical specification
This standard specifies the technical, qualification and quality assurance requirements for bolts in material FE-PA2601 (A286) of tensile strength class 1 100 MPa at room temperature, maximum test...