NEN-EN 312-2

Particleboards - Specifications - Part 2: Requirements for general purpose boards for use in dry conditions

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1996
Status: inactive
Page Count: 8
ICS Code (Fibre and particle boards): 79.060.20
scope:

This Standard specifies the requirements for general purpose boards for use in dry conditions. Additional information on supplementary properties for certain applications is also given.

Document History

NEN-EN 312-2
September 1, 1996
Particleboards - Specifications - Part 2: Requirements for general purpose boards for use in dry conditions
This Standard specifies the requirements for general purpose boards for use in dry conditions. Additional information on supplementary properties for certain applications is also given.
July 1, 1993
Particleboards - Specifications - Part 2: Requirements for general purpose boards
This Standard specifies the requirements for general purpose boards for use in dry conditions. Additional information on supplementary properties for certain applications is also given.
Advertisement