NEN-EN 4049-003
Aerospace series - Thermocouple extension cable - Operating temperatures between - 65°C to 260°C - Part 003: Single core nickel chromium/nickel aluminium - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2007 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the characteristics of thermocouple cables used for the connection between the thermocouple and the equipment. Temperatures between 65 °C and 260 °C (except otherwise specified in the product standard).
Document History
NEN-EN 4049-003
January 1, 2007
Aerospace series - Thermocouple extension cable - Operating temperatures between - 65°C to 260°C - Part 003: Single core nickel chromium/nickel aluminium - Product standard
This standard specifies the characteristics of thermocouple cables used for the connection between the thermocouple and the equipment. Temperatures between 65 °C and 260 °C (except otherwise...