NEN-EN 4312
Aerospace series - Studs, coarse tolerance reduced shank, medium length thread, in heat and corrosion resisting steel, with aluminium pigmented coating - Classification: 1100 MPa (at ambient temperature) / 315°C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of studs, close tolerance shank, medium length thread, in heat and corrosion resisting steel, with aluminium pigmented coating. Classification: 1 100 MPa 1) / 315 °C 2)
Document History
NEN-EN 4312
June 1, 2006
Aerospace series - Studs, coarse tolerance reduced shank, medium length thread, in heat and corrosion resisting steel, with aluminium pigmented coating - Classification: 1100 MPa (at ambient temperature) / 315°C
This standard specifies the characteristics of studs, close tolerance shank, medium length thread, in heat and corrosion resisting steel, with aluminium pigmented coating. Classification: 1 100 MPa...