NEN-EN 448

District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Fitting assemblies of steel service pipes, polyurethane thermal insulation and outer casing of polyethylene

inactive
Organization: NEN
Publication Date: 1 March 2014
Status: inactive
Page Count: 35
ICS Code (Metal fittings): 23.040.40
ICS Code (Pipelines and its parts for district heat): 23.040.07
scope:

NEN-EN 448 specifies requirements and test methods for fittings of prefabricated thermally insulated pipe-in-pipe assemblies comprising a steel service fitting from DN 20 to DN 1200, rigid polyurethane foam insulation and an outer casing of polyethylene for use in directly buried hot water networks with preinsulated pipe assemblies in accordance with EN 253. This European Standard covers the following fittings: bend, tee, reducer, single use compensator and anchor. This European Standard applies only to factory made prefabricated fitting assemblies and single use compensators for continuous operation with hot water at various temperatures in accordance with EN 253. This European Standard applies to fitting assemblies with a minimum design pressure of 16 bar (overpressure) complying with EN 13941. This European Standard does not include calculation rules for loads and stresses. The design and installation rules, for the system, are given in EN 13941.

Document History

July 1, 2023
District heating pipes - Bonded single pipe systems for directly buried hot water networks - Factory made fitting assemblies of steel service pipes, polyurethane thermal insulation and a casing of polyethylene
This document specifies requirements and test methods for factory made thermally insulated bonded fitting assemblies for hot water networks in accordance with EN 13941-1, comprising a steel service...
October 1, 2019
District heating pipes - Bonded single pipe systems for directly buried hot water networks - Factory made fitting assemblies of steel service pipes, polyurethane thermal insulation and a casing of polyethylene
This document specifies requirements and test methods for factory made thermally insulated bonded fitting assemblies for hot water networks in accordance with EN 13941-1, comprising a steel service...
February 1, 2018
District heating pipes - Bonded single pipe systems for directly buried hot water networks - Factory made fitting assemblies of steel service pipes, polyurethane thermal insulation and a casing of polyethylene
This document specifies requirements and test methods for factory made thermally insulated bonded fitting assemblies for hot water networks in accordance with prEN 13941-1, comprising a steel service...
November 1, 2015
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Fitting assemblies of steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
NEN-EN 448 specifies requirements and test methods for fittings of prefabricated thermally insulated pipe-in-pipe assemblies comprising a steel service fitting from DN 20 to DN 1200, rigid...
NEN-EN 448
March 1, 2014
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Fitting assemblies of steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
NEN-EN 448 specifies requirements and test methods for fittings of prefabricated thermally insulated pipe-in-pipe assemblies comprising a steel service fitting from DN 20 to DN 1200, rigid...
March 1, 2009
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Fitting assemblies of steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
This European Standard specifies requirements and test methods for fittings of prefabricated thermally insulated pipe-in-pipe assemblies comprising a steel service fitting from DN 20 to DN 1200,...
August 1, 2007
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Fitting assemblies of steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
This European Standard specifies requirements and test methods for fittings of prefabricated thermally insulated pipe-in-pipe assemblies comprising a steel service fitting from DN 20 to DN 1200,...
March 1, 2003
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Fitting assemblies of steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
This European Standard specifies requirements and test methodsfor fittings of prefabricated thermally insulated pipe-in-pipeassemblies comprising a steel service fitting from DN 20 to D N 1200, rigid...
November 1, 2000
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Fitting assemblies of steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
This European Standard specifies requirements and test methodsfor fittings of prefabricated thermally insulated pipe-in-pipeassemblies comprising a steel service fitting from DN 20 to D N 1200, rigid...
December 1, 1994
Preinsulated bonded pipe systems for underground hot water networks - Fitting assemblies of steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
This standard specifies requirements and test methods for fittings of prefabricated thermally insulated pipe-in-pipe assemblies, comprising a steel service fitting from DN 20 to DN 600, rigid...
Advertisement