NEN-EN 462-4

Non-destructive testing - Image quality of radiographs - Part 4: Experimental evaluation of image quality values and image quality tables

inactive
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
Page Count: 8
ICS Code (Non-destructive testing): 19.100
scope:

Gives instructions for the determination of image quality values and image quality tables. If the IQI requirements from Part 3 of this standard cannot be used, because, for example, the absorption coefficients of the IQI material and the inspected material differ by more than 30%, test exposures are necessary to determine acceptance of image quality values. The image quality values achieved by the test exposures are required for all exposures made under the same radiographic conditions.

Document History

November 1, 1994
Non-destructive testing - Image quality of radiographs - Part 4: Experimental evaluation of image quality values and image quality tables
Gives instructions for the determination of image quality values and image quality tables. If the IQI requirements from Part 3 of this standard cannot be used, because, for example, the absorption...
NEN-EN 462-4
November 1, 1994
Non-destructive testing - Image quality of radiographs - Part 4: Experimental evaluation of image quality values and image quality tables
Gives instructions for the determination of image quality values and image quality tables. If the IQI requirements from Part 3 of this standard cannot be used, because, for example, the absorption...

References

Advertisement