NEN-EN 4644-013
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 013: Plug, size 1, with ground block, without mounting holes, class B and F - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
NEN-EN 4644-013 specifies the size 1 plug with ground block for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle corresponding to this plug is defined in EN 4644-012 and EN 4644-014.
Document History
NEN-EN 4644-013
January 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 013: Plug, size 1, with ground block, without mounting holes, class B and F - Product standard
NEN-EN 4644-013 specifies the size 1 plug with ground block for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The...