NEN-EN 4116

Aerospace series - Nuts, hexagonal, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 425 °C

inactive
Organization: NEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 10
ICS Code (Nuts): 49.030.30
scope:

Specifies the characteristics of self-locking hexagonal nuts in FE-PA92HT, silver plated on thread, for aerospace applications. Classification: 1100 MPa/425 °C.

Document History

January 1, 2006
Aerospace series - Nuts, hexagonal, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 425 °C
Specifies the characteristics of self-locking hexagonal nuts in FE-PA2601, silver plated on thread, for aerospace applications. Classification: 1100 MPa/425 °C.
NEN-EN 4116
February 1, 2003
Aerospace series - Nuts, hexagonal, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 425 °C
Specifies the characteristics of self-locking hexagonal nuts in FE-PA92HT, silver plated on thread, for aerospace applications. Classification: 1100 MPa/425 °C.
Advertisement