NEN-EN 50131-1

Alarm systems - Intrusion and hold-up systems - Part 1: System requirements

active
Organization: NEN
Publication Date: 1 November 2006
Status: active
Page Count: 43
ICS Code (Protection against crime): 13.310
scope:

This European Standard specifies the requirements for Intrusion and Hold-up Alarm Systems installed in buildings using specific or non-specific wired interconnections or wire-free interconnections. These requirements also apply to the components of an I&HAS installed in a building which are normally mounted on the external structure of a building e.g. ancillary control equipment or warning devices. The standard does not include requirements for exterior I&HAS. This standard specifies performance requirements for installed I&HAS but does not include requirements for design, planning, installation, operation or maintenance. These requirements also apply to I&HAS sharing means of detection, triggering, interconnection, control, communication and power supplies with other applications. The operation of an I&HAS shall not be adversely influenced by other applications. Requirements are specified for I&HAS components where the relevant environment is classified. This classification describes the environment in which an I&HAS component may be expected to operate as designed. When the requirements of the four environmental classes are inadequate, due to the extreme conditions experienced in certain geographic locations, special national conditions are given in Annex A. General environmental requirements for I&HAS components are described in Clause 7. The requirements of this European Standard also apply to IAS and HAS when these systems are installed independently. When an I&HAS does not include functions relating to the detection of intruders, the requirements relating to intrusion detection do not apply. When an I&HAS does not include functions relating to hold-up, the requirements relating to hold-up do not apply.

Document History

June 1, 2017
Alarm systems - Intrusion and hold-up systems - Part 1: System requirements
A description is not available for this item.
December 1, 2015
Alarm systems - Intrusion and hold-up systems - Part 1: System requirements
A description is not available for this item.
August 1, 2010
Alarm systems - Intrusion and hold-up systems - Part 1: System requirements
This document provides interpretation for the contents of EN 50131-1:2006 only. Other standards, Technical Reports or Technical Specifications in the EN 50131 series or EN 50136 series may be...
February 1, 2010
Alarm systems - Intrusion and hold-up systems - Part 1: System requirements
This document provides interpretation for the contents of EN 50131-1:2006 only. Other standards, Technical Reports or Technical Specifications in the EN 50131 series or EN 50136 series may be...
June 1, 2009
Alarm systems - Intrusion and hold-up systems - Part 1: System requirements
A description is not available for this item.
March 1, 2009
Alarm systems - Intrusion and hold-up systems - Part 1: System requirements
This document provides interpretation for the contents of EN 50131-1:2006 only. Other standards, technical reports or technical specifications in the EN 50131 series or EN 50136 series may be...
November 1, 2006
Alarm systems - Intrusion and hold-up systems - Part 1: System requirements
This European Standard specifies the requirements for Intrusion and Hold-up Alarm Systems installed in buildings using specific or non-specific wired interconnections or wire-free interconnections....
NEN-EN 50131-1
November 1, 2006
Alarm systems - Intrusion and hold-up systems - Part 1: System requirements
This European Standard specifies the requirements for Intrusion and Hold-up Alarm Systems installed in buildings using specific or non-specific wired interconnections or wire-free interconnections....
March 1, 2004
Alarm systems - Intrusion and hold-up systems - Part 1: Systeem requirements
This European Standard specifies the requirements for Intrusion and Hold-up Alarm Systems installed in buildings using specific or non-specific wired interconnections or wire-free interconnections....
March 1, 2003
Alarm systems - Intrusion systems - Part 1: General requirements
A description is not available for this item.
July 1, 1999
Alarm systems - Intrusion systems - Part 1: General requirements
This European Standard specifies the requirements for Intrusion and Hold-up Alarm Systems installed in buildings using specific or non-specific wired interconnections or wire-free interconnections....
May 1, 1998
Alarm systems - Intrusion systems - Part 1: General requirements
A description is not available for this item.
April 1, 1997
Alarm systems - Intrusion systems - Part 1: General requirements
Specifies the requirements for intruder alarm system installed in buildings using specific or none-specific wired interconnections.Does not include requirements for exterior intruder alarm systems....
June 1, 1996
Alarm systems - Intrusion systems - Part 1: General requirements
Specifies the requirements for intruder alarm system installed in buildings using specific or none-specific wired interconnections.Does not include requirements for exterior intruder alarm systems....
June 1, 1995
Alarm systems - Intrusion systems - Part 1: General requirements
Specifies the requirements for intruder alarm system installed in buildings using specific or none-specific wired interconnections.Does not include requirements for exterior intruder alarm systems....
Advertisement