FORD - WSS-M1A347-A4

STEEL, SHEET, COLD ROLLED HSLA

inactive
Organization: FORD
Publication Date: 21 September 2000
Status: inactive
Page Count: 14
scope:

1. SCOPE

The materials defined by these specifications are cold rolled, fully killed, fine grained, high strength low alloy (HSLA) steel sheet possessing good forming and welding properties (see para 5.1). The choice of strengthening mechanism is at the discretion of the supplier and shall be described in the Control Plan. Specification WSS-M1P94-A shall be used where precoating by the steel supplier is required. Clarification: The variants and minimum yield strength level (MPa) are listed below: · A1 : 220 · A2 : 250 · A3 : 300 · A4 : 350 · A5 : 400 · A6 : 450

Document History

May 6, 2013
STEEL, SHEET, COLD ROLLED HSLA ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are cold rolled, fully killed, fine grained, high strength low alloy (HSLA) steel sheet possessing good forming and welding properties (see para 5.1)....
May 3, 2006
STEEL, SHEET, COLD ROLLED HSLA ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are cold rolled, fully killed, fine grained, high strength low alloy (HSLA) steel sheet possessing good forming and welding properties (see para 5.1)....
February 4, 2005
STEEL, SHEET, COLD ROLLED HSLA ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are cold rolled, fully killed, fine grained, high strength low alloy (HSLA) steel sheet possessing good forming and welding properties (see para 5.1)....
November 12, 2002
STEEL, SHEET, COLD ROLLED HSLA ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are cold rolled, fully killed, fine grained, high strength low alloy (HSLA) steel sheet possessing good forming and welding properties (see...
WSS-M1A347-A4
September 21, 2000
STEEL, SHEET, COLD ROLLED HSLA
1. SCOPE The materials defined by these specifications are cold rolled, fully killed, fine grained, high strength low alloy (HSLA) steel sheet possessing good forming and welding properties (see para...

References

Advertisement