NEN-EN 50250

Conversion adapters for industrial use

active
Organization: NEN
Publication Date: 1 January 2003
Status: active
Page Count: 37
ICS Code (Connecting devices): 29.120.20
scope:

Applies to conversion adapters, hereinafter referred to as adaptors for industrial use comprising a housing incorporates a plug and socket-outlets which can be used to connect one or two plugs of the domestic type to an industrial 2P + 16A, 6 h 250 V -, 6h, type socket-outlet.

Document History

April 1, 2015
Conversion adaptors for industrial use
A description is not available for this item.
October 1, 2014
Conversion adaptors for industrial use
A description is not available for this item.
August 1, 2007
Conversion adapters for industrial use
A description is not available for this item.
February 1, 2003
Conversion adapters for industrial use
replace annex AA
NEN-EN 50250
January 1, 2003
Conversion adapters for industrial use
Applies to conversion adapters, hereinafter referred to as adaptors for industrial use comprising a housing incorporates a plug and socket-outlets which can be used to connect one or two plugs of the...
September 1, 1998
Conversion adapters for industrial use
Applies to conversion adapters, referred to below as adapters, intended mainly for industrial use, comprising a housing of insulating material which incorporates an industrial 2P + 16A, 6 h 250 V -...
June 1, 1996
Conversion adaptors for industrial use
Applies to conversion adapters, referred to below as adapters, intended mainly for industrial use, comprising a housing of insulating material which incorporates an industrial 2P + 16A, 6 h 250 V -...
Advertisement