NEN-EN 50525-2-11

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-11: Cables for general applications - Flexible cables with thermoplastic PVC insulation

inactive
Organization: NEN
Publication Date: 1 November 2008
Status: inactive
Page Count: 17
ICS Code (Cables): 29.060.20
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

EN 50525-2-11 applies to thermoplastic (PVC) insulated and PVC sheathed flexible cables. The cables are of rated voltages U0/U up to and including 300/500 V. The cables are intended for the connection of domestic appliances to the fixed supply. Circular cables and flat cables are included. The maximum conductor operating temperatures for the cables in this standard are 70 °C (VV types) and 90 °C (V2V2 types).

Document History

June 1, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U₀/U) - Part 2-11: Cables for general applications - Flexible cables with thermoplastic PVC insulation
EN 50525-2-11 applies to thermoplastic (PVC) insulated and PVC sheathed flexible cables. The cables are of rated voltages U0/U up to and including 300/500 V. The cables are intended for the...
NEN-EN 50525-2-11
November 1, 2008
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-11: Cables for general applications - Flexible cables with thermoplastic PVC insulation
EN 50525-2-11 applies to thermoplastic (PVC) insulated and PVC sheathed flexible cables. The cables are of rated voltages U0/U up to and including 300/500 V. The cables are intended for the...
Advertisement