NEN-EN 50566

Product standard to demonstrate the compliance of wireless communication devices with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 30 MHz to 6 GHz: hand-held and body mounted devices in close proximity to the human body

active
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 12
ICS Code (Mobile services in general): 33.070.01
ICS Code (Radiation measurements): 17.240
scope:

NEN-EN 50566 applies to wireless communication devices used at distances up to and including 200 mm from the human body, i.e. when held in the hand or in front of the face, mounted on the body, combined with other transmitting or non-transmitting devices or accessories (e.g. belt-clip, camera or Bluetooth add-on), or integrated into garments. The applicable frequency range is from 30 MHz to 6 GHz. The objective of this standard is to demonstrate the compliance of such devices with the basic restrictions and exposure limit values related to human exposure to radio frequency electromagnetic fields. For devices used next to the ear the applicable product standard is EN 50360:2017. For low power devices the applicable product standard is EN 50663:2017].

Document History

August 1, 2023
Product standard to demonstrate the compliance of wireless communication devices with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 30 MHz to 6 GHz: hand-held and body mounted devices in close proximity to the human body
A description is not available for this item.
January 1, 2020
Product standard to demonstrate the compliance of wireless communication devices with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 30 MHz to 6 GHz: hand-held and body mounted devices in close proximity to the human body
A description is not available for this item.
NEN-EN 50566
October 1, 2017
Product standard to demonstrate the compliance of wireless communication devices with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 30 MHz to 6 GHz: hand-held and body mounted devices in close proximity to the human body
NEN-EN 50566 applies to wireless communication devices used at distances up to and including 200 mm from the human body, i.e. when held in the hand or in front of the face, mounted on the body,...
May 1, 2017
Product standard to demonstrate the compliance of wireless communication devices with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 30 MHz to 6 GHz: hand-held and body mounted devices in close proximity to the human body
NEN-EN 50566 applies to wireless communication devices used at distances up to and including 200 mm from the human body, i.e. when held in the hand or in front of the face, mounted on the body,...
March 1, 2013
Product standard to demonstrate compliance of radio frequency fields from handheld and body-mounted wireless communication devices used by the general public (30 MHz - 6 GHz)
This European Standard applies to any wireless communication devices intended to be used with the radiating part in close proximity to the human body (i.e. less than 200 mm) including devices...
September 1, 2011
Product standard to demonstrate compliance of radio frequency fields from handheld and body-mounted wireless communication devices (30 MHz - 6 GHz)
This European Standard applies to any wireless communication devices intended to be used with the radiating part in close proximity to the human body (i.e. less than 200 mm) including devices...
Advertisement