NEN-EN 618

Continuous handling equipment and systems - Equipment for mechanical handling of bulk materials only (including mobile machines) - Special safety requirements for design, manufacturing, erection and commisioning stages

inactive
Organization: NEN
Publication Date: 1 March 1992
Status: inactive
Page Count: 28
ICS Code (Conveyors): 53.040.10
scope:

Deals with the technical requirements to minimise the risks due to the hazards listed in clause 4 which can arise during operation and maintenance of mechanical handling equipment defined in clauses 3.1 to 3.3 and which are designed for continuously conveying bulk materials from the loading point(s) to the unloading point(s). In general, it also applies to equipment which are built into machines or attached to machines. This standard deals with the technical reqirements for EMC.

Document History

December 1, 2010
Continuous handling equipment and systems - Safety and EMC requirements for equipment for mechanical handling of bulk materials except fixed belt conveyors
This standard deals with the technical requirements to minimise the risks due to the hazards listed in clause 4, which can arise during operation and maintenance of mechanical handling equipment...
July 1, 2010
Continuous handling equipment and systems - Safety and EMC requirements for equipment for mechanical handling of bulk materials except fixed belt conveyors
A description is not available for this item.
June 1, 2002
Continuous handling equipment and systems - Safety and EMC requirements for equipment for mechanical handling of bulk materials except fixed belt conveyors
Deals with the technical requirements to minimise the risks due to the hazards listed in clause 4 which can arise during operation and maintenance of mechanical handling equipment defined in clauses...
NEN-EN 618
March 1, 1992
Continuous handling equipment and systems - Equipment for mechanical handling of bulk materials only (including mobile machines) - Special safety requirements for design, manufacturing, erection and commisioning stages
Deals with the technical requirements to minimise the risks due to the hazards listed in clause 4 which can arise during operation and maintenance of mechanical handling equipment defined in clauses...
Advertisement