NEN-EN 50583-1

Photovoltaics in buildings - Part 1: BIPV modules

active, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: active
Page Count: 25
ICS Code (Solar energy engineering): 27.160
scope:

NEN-EN 50583-1 applies to photovoltaic modules used as construction products. It focuses on the properties of these photovoltaic modules relevant to essential building requirements as specified in the European Construction Product Regulation CPR 305/2011, and the applicable electro-technical requirements as stated in the Low Voltage Directive 2006/95/EC / or CENELEC standards. This document references international standards, technical reports and guidelines. For some applications in addition national standards (or regulations) for building products may apply in individual countries, which are not explicitly referenced here and for which harmonized European Standards are not yet available. The document is addressed to manufacturers, planners, system designers, installers, testing institutes and building authorities. This document does not apply to concentrating or building-attached photovoltaic modules. 1 This document addresses requirements on the PV modules in the specific ways they are intended to be mounted but not the mounting structure itself, which is within the scope of EN 50583-2.

Document History

NEN-EN 50583-1
January 1, 2016
Photovoltaics in buildings - Part 1: BIPV modules
NEN-EN 50583-1 applies to photovoltaic modules used as construction products. It focuses on the properties of these photovoltaic modules relevant to essential building requirements as specified in...
October 1, 2014
Photovoltaics in buildings
NEN-EN 50583-1 applies to photovoltaic modules used as construction products. It focuses on the properties of these photovoltaic modules relevant to essential building requirements as specified in...

References

Advertisement