NEN-EN 60095-2

Lead-acid starter batteries - Part 2: Dimensions of batteries and dimensions and marking of terminals

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1995
Status: inactive
Page Count: 16
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

This standard is applicable to lead-acid batteries with a nominal voltage of 12V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary equipment of internal combustion engine vehicles. These batteries are commonly called "starter batteries". This standard is not applicable to batteries for other purposes, for example the starting of railcar internal combustion engines.

Document History

NEN-EN 60095-2
February 1, 1995
Lead-acid starter batteries - Part 2: Dimensions of batteries and dimensions and marking of terminals
This standard is applicable to lead-acid batteries with a nominal voltage of 12V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary...
February 1, 1995
Lead-acid starter batteries - Part 2: Dimensions of batteries and dimensions and marking of terminals
A description is not available for this item.

References

Advertisement