NEN-EN 855

Plastics hoses and hose assemblies - Thermoplastics textile reinforced hydraulic type - Specification

inactive
Organization: NEN
Publication Date: 1 April 1996
Status: inactive
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Hoses): 83.140.40
scope:

Specifies requirements for two types of textile reinforced thermoplastics hose and hose assemblies with maximum working pressures in the range of 69 bar to 345 bar. They are suitable for use with: - petroleum and synthetic based hydraulic fluids at temperatures ranging from -40°C to +100°C; - water based hydraulic fluids at temperature ranging from 0°C to +70°C. The standard does not include requirements for end fittings. It is limited to the performance of hoses and hose assemblies.

Document History

November 1, 2011
Plastics hoses and hose assemblies - Thermoplastics textile reinforced hydraulic type - Specification
This European Standard specifies requirements for two types of textile reinforced thermoplastics hoses and hose assemblies with maximum working pressure in the range of 69 bar to 345 bar. The hoses...
January 1, 1997
Plastics hoses and hose assemblies - Thermoplastics textile reinforced hydraulic type - Specification
Specifies requirements for two types of textile reinforced thermoplastics hose and hose assemblies with maximum working pressures in the range of 69 bar to 345 bar. They are suitable for use with: -...
NEN-EN 855
April 1, 1996
Plastics hoses and hose assemblies - Thermoplastics textile reinforced hydraulic type - Specification
Specifies requirements for two types of textile reinforced thermoplastics hose and hose assemblies with maximum working pressures in the range of 69 bar to 345 bar. They are suitable for use with: -...
November 1, 1992
Rubber hoses and hose assemblies - Thermoplastics textile reinforced hydraulic type - Specification
Specifies requirements for two types of textile reinforced thermoplastics hose and hose assemblies with maximum working pressures in the range of 69 bar to 345 bar. They are suitable for use with: -...
Advertisement