NEN-EN 988

Zinc and zinc alloys - Specifications for rolled flat products for building

active
Organization: NEN
Publication Date: 1 November 1996
Status: active
Page Count: 12
ICS Code (Lead, zinc and tin products): 77.150.60
scope:

This standard specifies requirements for rolled flat products for building purposes made from zinc-copper-titanium alloy, in the form of strip, sheet or cut length. It covers products in the range of 0,6 mm up to and including 1,0 mm thickness and from 100 mm up to and including 1000 mm width. This standard does not cover formed or shaped products prefabricated by any means other than cutting to size.

Document History

November 1, 1996
Zinc and zinc alloys - Specifications for rolled flat products for building
This standard specifies requirements for rolled flat products for building purposes made from zinc-copper-titanium alloy, in the form of strip, sheet or cut length. It covers products in the range of...
NEN-EN 988
November 1, 1996
Zinc and zinc alloys - Specifications for rolled flat products for building
This standard specifies requirements for rolled flat products for building purposes made from zinc-copper-titanium alloy, in the form of strip, sheet or cut length. It covers products in the range of...
March 1, 1993
Zinc and zinc alloys - Specification for rolled flat products for building
This standard specifies requirements for rolled flat products for building purposes made from zinc-copper-titanium alloy, in the form of strip, sheet or cut length. It covers products in the range of...
Advertisement