NEN-EN-IEC 60317-53

Specifications for particular types of winding wires - Part 53: Aromatic polyamide (aramid) tape wrapped rectangular copper wire, temperature index 220

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
Page Count: 46
ICS Code (Wires): 29.060.10
scope:

NEN-EN- IEC 60317 specifies requirements for tape wrapped rectangular copper winding wire of temperature index 220. The insulation consists of one or more wrappings of aromatic polyamide (aramid) tape of various thicknesses. The range of nominal conductor dimensions covered by this standard is: - width: min. 2,00 mm max. 16,00 mm; - thickness: min. 0,80 mm max. 5,60 mm. The specified combinations of width and thickness as well as the specified ratio width/thickness are given in Table 1.

Document History

NEN-EN-IEC 60317-53
July 1, 2014
Specifications for particular types of winding wires - Part 53: Aromatic polyamide (aramid) tape wrapped rectangular copper wire, temperature index 220
NEN-EN- IEC 60317 specifies requirements for tape wrapped rectangular copper winding wire of temperature index 220. The insulation consists of one or more wrappings of aromatic polyamide (aramid)...
September 1, 1999
Specifications for particular types of winding wires - Part 53: Aromatic polyamide (aramid) tape wrapped rectangular copper wire, temperature index 220
Specifies requirements for tape wrapped rectangular copper winding wire of temperature index 220. The insulation consists of one or more wrappings of aromatic polyamide (aramid) tape of various...
Advertisement